Panasonic Res, Metal Film (Thin Film), 243 Ohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB2430V.

Description
RES, METAL FILM (THIN FILM), 243 OHM, 0.1%, 0.1W; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 243 OHM, 0.1%, 0.1W; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Metal Film (Thin Film) Chip Resistor, part number 27AC4821, has a resistance value of 243 Ohms with a tolerance of ±0.1%. It is rated for a power dissipation of 0.1W and is housed in a 0603 (1608 metric) package. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55 °C to +155 °C. It features low current noise and excellent linearity, making it suitable for precision applications. The product is compliant with RoHS standards and meets reference standards such as IEC 60115-8 and AEC-Q200 qualification.

Datasheet Summary
Powered by GS/AI

The Panasonic Metal Film (Thin Film) Chip Resistor, part number 27AC4821, has a resistance value of 243 Ohms with a tolerance of ±0.1%. It is rated for a power dissipation of 0.1W and is housed in a 0603 (1608 metric) package. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55 °C to +155 °C. It features low current noise and excellent linearity, making it suitable for precision applications. The product is compliant with RoHS standards and meets reference standards such as IEC 60115-8 and AEC-Q200 qualification.

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 243 Ohm, 0.1%, 0.1W; Resistance Panasonic - 27AC4821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 243 Ohm, 0.1%, 0.1W; Resistance Panasonic
27AC4821
Res, Metal Film (Thin Film), 243 Ohm, 0.1%, 0.1W; Resistance Panasonic 27AC4821
RES, METAL FILM (THIN FILM), 243 OHM, 0.1%, 0.1W; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 243 OHM, 0.1%, 0.1W; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4821
Product Name Res, Metal Film (Thin Film), 243 Ohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details