Manufacturer: Panasonic
Win Source Part Number: 870738-ERA-3AEB241V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB241V, P240DBCT, P240DBDKR, P240DBTR
RES SMD 240 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB241V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB241V can be used for catalog matching and distributor lookup.
RES SMD 240 OHM 0.1% 1/10W 0603
RES, METAL FILM (THIN FILM), 240 OHM, 0.1W, 0.1%, FULL REEL; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 870738-ERA-3AEB241V | 52-ERA-3AEB241V | ERA-3AEB241V | 01X1304 |
| Product Name | Chip Resistor - Surface Mount - ERA-3AEB241V | SMD 240 OHM 10W Resistor | Resistors - Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 240 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |