The Thin Film Resistor, chip, 0603, 1/10W, ±0% from Panasonic is designed for high reliability applications, featuring a stable performance at elevated temperatures and humidity levels (85°C, 85% RH). It operates within a temperature range of -55°C to +155°C and is compliant with AEC-Q200 standards (except for the ERA1A series). This resistor offers low resistance tolerance and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and performance. It is RoHS compliant and available in various resistance values, suitable for a wide range of electronic applications. The product is packaged in a manner that facilitates easy handling and mounting, with specific guidelines provided for optimal use.
RES, 23K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:23.2kohm;
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9504 | 57AK0176 |
| Product Name | Res, 23K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 23200 ohms |