Panasonic SMD 2.21KOHM 10W Resistor ERA-3AEB2211V

Description
RES SMD 2.21KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2211V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2211V can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 2.21KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2211V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2211V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, with a tolerance of +/-0% is designed for high reliability applications. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions (85°C, 85% RH). This resistor features a low temperature coefficient of resistance (±25vó10^-6/K) and is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is RoHS compliant and available in various resistance values as per E24 and E96 series. The product is packaged in a manner that facilitates easy handling and mounting, with options for pressed and punched carrier taping. This resistor is ideal for engineers seeking precision and reliability in their electronic designs.

Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, with a tolerance of +/-0% is designed for high reliability applications. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions (85°C, 85% RH). This resistor features a low temperature coefficient of resistance (±25vó10^-6/K) and is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is RoHS compliant and available in various resistance values as per E24 and E96 series. The product is packaged in a manner that facilitates easy handling and mounting, with options for pressed and punched carrier taping. This resistor is ideal for engineers seeking precision and reliability in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
SMD 2.21KOHM 10W Resistor - 52-ERA-3AEB2211V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.21KOHM 10W Resistor
52-ERA-3AEB2211V
SMD 2.21KOHM 10W Resistor 52-ERA-3AEB2211V
RES SMD 2.21KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2211V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2211V can be used for catalog matching and distributor lookup.

RES SMD 2.21KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2211V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2211V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1340774-ERA-3AEB2211V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340774-ERA-3AEB2211V
Resistors - Chip Resistor - Surface Mount 1340774-ERA-3AEB2211V
Win Source Part Number: 1340774-ERA-3AEB2211 V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 2.21 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-3AEB

Win Source Part Number: 1340774-ERA-3AEB2211V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.21 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-3AEB

Buy Now Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0168 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0168
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0168
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB2211V 1340774-ERA-3AEB2211V 57AK0168
Product Name SMD 2.21KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 2210 ohms 2210 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details