Panasonic Res Mtlflm 0603 1.74K Ohm 0.1% 1/10W 25Ppm Smd Rohs Compliant Panasonic ERA-3AEB1741V

Description
RES MTLFLM 0603 1.74K OHM 0.1% 1/10W 25PPM SMD ROHS COMPLIANT: YES
Datasheet
Description
RES MTLFLM 0603 1.74K OHM 0.1% 1/10W 25PPM SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Mtlflm 0603 1.74K Ohm 0.1% 1/10W 25Ppm Smd Rohs Compliant Panasonic - 95AC9693 - Newark, An Avnet Company
Chicago, IL, United States
Res Mtlflm 0603 1.74K Ohm 0.1% 1/10W 25Ppm Smd Rohs Compliant Panasonic
95AC9693
Res Mtlflm 0603 1.74K Ohm 0.1% 1/10W 25Ppm Smd Rohs Compliant Panasonic 95AC9693
RES MTLFLM 0603 1.74K OHM 0.1% 1/10W 25PPM SMD ROHS COMPLIANT: YES

RES MTLFLM 0603 1.74K OHM 0.1% 1/10W 25PPM SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K74, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9470
Res, 1K74, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9470
RES, 1K74, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K74, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0133 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0133
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0133
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 95AC9693 55W9470 57AK0133
Product Name Res Mtlflm 0603 1.74K Ohm 0.1% 1/10W 25Ppm Smd Rohs Compliant Panasonic Res, 1K74, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Mounting / Packaging 0603 0603; 0603 [1608 Metric] 0603
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers