Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB154V

Description
RES SMD 150K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 150K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB154V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB154V
Resistors - Chip Resistor - Surface Mount ERA-3AEB154V
RES SMD 150K OHM 0.1% 1/10W 0603

RES SMD 150K OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 150K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2104
Res, Metal Film (Thin Film), 150K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2104
RES, METAL FILM (THIN FILM), 150K, 0.1%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150K, 0.1%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB154V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB154V
Chip Resistor - Surface Mount ERA-3AEB154V
RES SMD 150K OHM 0.1% 1/10W 0603

RES SMD 150K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERA-3AEB154V 08N2104 ERA-3AEB154V
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 150K, 0.1%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details