Panasonic SMD 143 OHM 10W Resistor ERA-3AEB1430V

Description
RES SMD 143 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 143 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 143 OHM 10W Resistor - 52-ERA-3AEB1430V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 143 OHM 10W Resistor
52-ERA-3AEB1430V
SMD 143 OHM 10W Resistor 52-ERA-3AEB1430V
RES SMD 143 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1430V can be used for catalog matching and distributor lookup.

RES SMD 143 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1430V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-3AEB1430V
Product Name SMD 143 OHM 10W Resistor
Technology / Construction Thin Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 143 ohms
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details