Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB1243V

Description
Win Source Part Number: 1349671-ERA-3AEB1243 V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 124 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-3AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1349671-ERA-3AEB1243 V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 124 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-3AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349671-ERA-3AEB1243V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349671-ERA-3AEB1243V
Resistors - Chip Resistor - Surface Mount 1349671-ERA-3AEB1243V
Win Source Part Number: 1349671-ERA-3AEB1243 V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 124 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-3AEB

Win Source Part Number: 1349671-ERA-3AEB1243V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 124 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-3AEB

Buy Now Datasheet
RES SMD 124K OHM 0.1% 1/10W 0603 - 590-ERA-3AEB1243V - Utmel Electronic Limited
Hong Kong, China
RES SMD 124K OHM 0.1% 1/10W 0603
590-ERA-3AEB1243V
RES SMD 124K OHM 0.1% 1/10W 0603 590-ERA-3AEB1243V
RES SMD 124K OHM 0.1% 1/10W 0603

RES SMD 124K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1349671-ERA-3AEB1243V 590-ERA-3AEB1243V
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 124K OHM 0.1% 1/10W 0603
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 124000 ohms 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details