Panasonic Connectors,Interconnects ERA-3AEB1241V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4124 J-Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4124 J-Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4124 J-Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 4124 J-Lead
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 55W9432 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
55W9432
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 55W9432
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0090 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0090
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0090
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RESISTOR, 1K24, 0603, FULL REEL - 590-ERA-3AEB1241V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 1K24, 0603, FULL REEL
590-ERA-3AEB1241V
RESISTOR, 1K24, 0603, FULL REEL 590-ERA-3AEB1241V
RESISTOR, 1K24, 0603, FULL REEL

RESISTOR, 1K24, 0603, FULL REEL

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-3AEB1241V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB1241V
Resistors - Chip Resistor - Surface Mount ERA-3AEB1241V
RES SMD 1.24KOHM 0.1% 1/10W 0603

RES SMD 1.24KOHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 55W9432 590-ERA-3AEB1241V ERA-3AEB1241V
Product Name Connectors,Interconnects Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic RESISTOR, 1K24, 0603, FULL REEL Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 45000 ohms 1240 ohms 1240 ohms
Tolerance 20 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 30 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details