Panasonic Res, 124R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB1240V

Description
RES, 124R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 124R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3493
Res, 124R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3493
RES, 124R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 124R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-3AEB1240V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB1240V
Resistors - Chip Resistor - Surface Mount ERA-3AEB1240V
RES SMD 124 OHM 0.1% 1/10W 0603

RES SMD 124 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 74R3493 ERA-3AEB1240V
Product Name Res, 124R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details