Panasonic SMD 75V Resistor ERA-3AEB121V

Description
0603 120R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: ERA-3AEB121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 120R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: ERA-3AEB121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-ERA-3AEB121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-ERA-3AEB121V
SMD 75V Resistor 52-ERA-3AEB121V
0603 120R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: ERA-3AEB121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB121V can be used for catalog matching and distributor lookup.

0603 120R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: ERA-3AEB121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 120R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 120R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8534
Res, Metal Film (Thin Film), 120R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8534
RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB121V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB121V
Resistors - Chip Resistor - Surface Mount ERA-3AEB121V
RES SMD 120 OHM 0.1% 1/10W 0603

RES SMD 120 OHM 0.1% 1/10W 0603

Supplier's Site
RES SMD 120 OHM 0.1% 1/10W 0603 - 590-ERA-3AEB121V - Utmel Electronic Limited
Hong Kong, China
RES SMD 120 OHM 0.1% 1/10W 0603
590-ERA-3AEB121V
RES SMD 120 OHM 0.1% 1/10W 0603 590-ERA-3AEB121V
RES SMD 120 OHM 0.1% 1/10W 0603

RES SMD 120 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB121V 05X8534 ERA-3AEB121V 590-ERA-3AEB121V
Product Name SMD 75V Resistor Res, Metal Film (Thin Film), 120R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount RES SMD 120 OHM 0.1% 1/10W 0603
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details