Panasonic Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers ERA-3AEB114V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 4-UDFN Exposed Pad, 4-TMLF
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
SMD 75V 10W Resistor - 52-ERA-3AEB114V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 10W Resistor
52-ERA-3AEB114V
SMD 75V 10W Resistor 52-ERA-3AEB114V
110kR 0.1% 75V 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB114V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB114V can be used for catalog matching and distributor lookup.

110kR 0.1% 75V 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB114V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB114V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 110K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 110K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9952
Res, Metal Film (Thin Film), 110K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9952
RES, METAL FILM (THIN FILM), 110K, 0.1%, 0.1W, 0603; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 110K, 0.1%, 0.1W, 0603; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB114V 39P9952
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers SMD 75V 10W Resistor Res, Metal Film (Thin Film), 110K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Wirewound THIN FILM MetalFilm; Thin Film (Chip)
Resistance Range 5 ohms 110000 ohms 110000 ohms
Tolerance 20 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 30 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers