Panasonic Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW6811X

Description
RES, 6K81, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0356
Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0356
RES, 6K81, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6063
Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6063
RES, 6K81, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0356
Product Name Res, 6K81, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details