Panasonic Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW4991X

Description
RES, 4K99, 0.05%, 0.063W, 0402/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 0.05%, 0.063W, 0402/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0339
Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0339
RES, 4K99, 0.05%, 0.063W, 0402/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K99, 0.05%, 0.063W, 0402/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3965
Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3965
RES, 4K99, 0.05%, 0.063W, 0402/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K99, 0.05%, 0.063W, 0402/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0339
Product Name Res, 4K99, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers