Panasonic Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW4121X

Description
RES, 4K12, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6038
Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6038
RES, 4K12, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0329
Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0329
RES, 4K12, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6038
Product Name Res, 4K12, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details