Panasonic Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW2151X

Description
RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0295
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0295
RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3959
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3959
RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0295
Product Name Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details