Panasonic Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1961X

Description
RES, 1K96, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0291
Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0291
RES, 1K96, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K96, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6006
Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6006
RES, 1K96, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K96, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0291
Product Name Res, 1K96, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details