Panasonic Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1501X

Description
RES, 1K5, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0278
Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0278
RES, 1K5, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5994
Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5994
RES, 1K5, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0278
Product Name Res, 1K5, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1500 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details