Panasonic Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1201X

Description
RES, 1K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5987
Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5987
RES, 1K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0268
Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0268
RES, 1K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5987
Product Name Res, 1K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1200 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details