Panasonic Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1181X

Description
RES, 1K18, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5986
Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5986
RES, 1K18, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K18, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0267
Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0267
RES, 1K18, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K18, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5986
Product Name Res, 1K18, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details