Panasonic Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1071X

Description
RES, 1K07, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5982
Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5982
RES, 1K07, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K07, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0263
Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0263
RES, 1K07, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K07, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5982
Product Name Res, 1K07, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details