Panasonic Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB9761X

Description
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5979
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5979
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0258
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0258
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5979
Product Name Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9760 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details