Panasonic Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB7871X

Description
RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0247
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0247
RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5968
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5968
RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0247
Product Name Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7870 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details