Panasonic Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRB3571X

Description
RES, 3K57, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3946
Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3946
RES, 3K57, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0206
Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0206
RES, 3K57, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3946
Product Name Res, 3K57, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details