Panasonic Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB3301X

Description
RES, 3K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5931
Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5931
RES, 3K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0202
Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0202
RES, 3K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5931
Product Name Res, 3K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details