Panasonic Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB2001X

Description
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5913
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5913
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0177
Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0177
RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 0.1%, 63MW, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5913
Product Name Res, 2K, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details