Panasonic Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRB1271X

Description
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0156
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0156
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5894
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5894
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0156
Product Name Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1270 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers