Panasonic Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB2801X

Description
RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0079
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0079
RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5825
Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5825
RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0079
Product Name Res, 2K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details