Panasonic Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB2701X

Description
RES, 2K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0077
Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0077
RES, 2K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5823
Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5823
RES, 2K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0077
Product Name Res, 2K7, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details