Panasonic Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB2611X

Description
RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5821
Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5821
RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0075
Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0075
RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K61, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5821
Product Name Res, 2K61, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2610 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details