Panasonic Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1961X

Description
RES, 1K96, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0061
Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0061
RES, 1K96, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K96, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5809
Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5809
RES, 1K96, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K96, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0061
Product Name Res, 1K96, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1960 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details