Panasonic Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1801X

Description
RES, 1K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0057
Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0057
RES, 1K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5805
Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5805
RES, 1K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K8, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0057
Product Name Res, 1K8, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details