Panasonic 0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic ERA-2VPB1622X

Description
0402 THIN FILM, 0.1PER, 15PPM, 16.2KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 15PPM, 16.2KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6733, features a resistance value of 16.2 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and mounting.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor, part number 52AK6733, features a resistance value of 16.2 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and mounting.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic - 52AK6732 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic
52AK6732
0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic 52AK6732
0402 THIN FILM, 0.1PER, 15PPM, 16.2KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 15PPM, 16.2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic - 52AK6733 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic
52AK6733
0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic 52AK6733
0402 THIN FILM, 0.1PER, 15PPM, 16.2KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 15PPM, 16.2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6732
Product Name 0402 Thin Film, 0.1Per, 15Ppm, 16.2Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details