Panasonic Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1211X

Description
RES, 1K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0039
Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0039
RES, 1K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5792
Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5792
RES, 1K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K21, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0039
Product Name Res, 1K21, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1210 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details