Panasonic Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1181X

Description
RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5790
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5790
RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0037
Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0037
RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K18, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5790
Product Name Res, 1K18, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1180 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details