Panasonic Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1131X

Description
RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5788
Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5788
RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0035
Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0035
RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K13, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5788
Product Name Res, 1K13, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1130 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details