Panasonic Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1071X

Description
RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0033
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0033
RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5786
Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5786
RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K07, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0033
Product Name Res, 1K07, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1070 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers