Panasonic Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB9761X

Description
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5781
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5781
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0028
Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0028
RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K76, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB9761X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB9761X
Chip Resistor - Surface Mount ERA-2VEB9761X
RES 9.76K OHM 0.1% 1/10W 0402

RES 9.76K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5781 ERA-2VEB9761X
Product Name Res, 9K76, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details