Panasonic Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB8451X

Description
RES, 8K45, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0007
Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0007
RES, 8K45, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5770
Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5770
RES, 8K45, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB8451X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB8451X
Chip Resistor - Surface Mount ERA-2VEB8451X
RES 8.45K OHM 0.1% 1/10W 0402

RES 8.45K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0007 ERA-2VEB8451X
Product Name Res, 8K45, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details