Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VEB8200X

Description
RES 820 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 820 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2VEB8200X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB8200X
Resistors - Chip Resistor - Surface Mount ERA-2VEB8200X
RES 820 OHM 0.1% 1/10W 0402

RES 820 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 820R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0001
Res, 820R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0001
RES, 820R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 820R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6599
Res, 820R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6599
RES, 820R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 820R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB8200X 67AH0001
Product Name Resistors - Chip Resistor - Surface Mount Res, 820R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers