Panasonic Chip Resistor - Surface Mount ERA-2VEB8060X

Description
RES 806 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 806 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB8060X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB8060X
Chip Resistor - Surface Mount ERA-2VEB8060X
RES 806 OHM 0.1% 1/10W 0402

RES 806 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 806R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9996
Res, 806R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9996
RES, 806R, 0.1%, 63MW, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 806R, 0.1%, 63MW, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5765
Res, 806R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5765
RES, 806R, 0.1%, 63MW, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 806R, 0.1%, 63MW, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB8060X 66AH9996
Product Name Chip Resistor - Surface Mount Res, 806R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details