Panasonic Chip Resistor - Surface Mount ERA-2VEB7870X

Description
RES 787 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 787 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB7870X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7870X
Chip Resistor - Surface Mount ERA-2VEB7870X
RES 787 OHM 0.1% 1/10W 0402

RES 787 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 787R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9993
Res, 787R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9993
RES, 787R, 0.1%, 63MW, 0402, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 787R, 0.1%, 63MW, 0402, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5763
Res, 787R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5763
RES, 787R, 0.1%, 63MW, 0402, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 787R, 0.1%, 63MW, 0402, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB7870X 66AH9993
Product Name Chip Resistor - Surface Mount Res, 787R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 787 ohms 787 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details