Panasonic Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB7680X

Description
RES, 768R, 0.1%, 63MW, 0402, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 768R, 0.1%, 63MW, 0402, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9990
Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9990
RES, 768R, 0.1%, 63MW, 0402, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 768R, 0.1%, 63MW, 0402, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5761
Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5761
RES, 768R, 0.1%, 63MW, 0402, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 768R, 0.1%, 63MW, 0402, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB7680X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7680X
Chip Resistor - Surface Mount ERA-2VEB7680X
RES 768 OHM 0.1% 1/10W 0402

RES 768 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9990 ERA-2VEB7680X
Product Name Res, 768R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details