Panasonic Chip Resistor - Surface Mount ERA-2VEB75R0X

Description
RES 75 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 75 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB75R0X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB75R0X
Chip Resistor - Surface Mount ERA-2VEB75R0X
RES 75 OHM 0.1% 1/10W 0402

RES 75 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6593
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6593
RES, 75R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9986
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9986
RES, 75R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB75R0X 67AH6593
Product Name Chip Resistor - Surface Mount Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details