Panasonic Chip Resistor - Surface Mount ERA-2VEB7500X

Description
RES 750 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 750 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB7500X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7500X
Chip Resistor - Surface Mount ERA-2VEB7500X
RES 750 OHM 0.1% 1/10W 0402

RES 750 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 750R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9987
Res, 750R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9987
RES, 750R, 0.1%, 63MW, 0402, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 750R, 0.1%, 63MW, 0402, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5760
Res, 750R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5760
RES, 750R, 0.1%, 63MW, 0402, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 750R, 0.1%, 63MW, 0402, THIN FILM; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB7500X 66AH9987
Product Name Chip Resistor - Surface Mount Res, 750R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details