Panasonic Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB7320X

Description
RES, 732R, 0.1%, 63MW, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 0.1%, 63MW, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9984
Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9984
RES, 732R, 0.1%, 63MW, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 732R, 0.1%, 63MW, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5758
Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5758
RES, 732R, 0.1%, 63MW, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 732R, 0.1%, 63MW, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB7320X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7320X
Chip Resistor - Surface Mount ERA-2VEB7320X
RES 732 OHM 0.1% 1/10W 0402

RES 732 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9984 ERA-2VEB7320X
Product Name Res, 732R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details