Panasonic Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB6811X

Description
RES, 6K81, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9976
Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9976
RES, 6K81, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K81, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5753
Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5753
RES, 6K81, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K81, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6811X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6811X
Chip Resistor - Surface Mount ERA-2VEB6811X
RES 6.81K OHM 0.1% 1/10W 0402

RES 6.81K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9976 ERA-2VEB6811X
Product Name Res, 6K81, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details