Panasonic Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB6801X

Description
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3915
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3915
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9974
Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9974
RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3915
Product Name Res, 6K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details