Panasonic Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB66R5X

Description
RES, 66R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 66R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9968
Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9968
RES, 66R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 66R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6587
Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6587
RES, 66R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 66R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB66R5X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB66R5X
Chip Resistor - Surface Mount ERA-2VEB66R5X
RES 66.5 OHM 0.1% 1/10W 0402

RES 66.5 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9968 ERA-2VEB66R5X
Product Name Res, 66R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details