Panasonic Chip Resistor - Surface Mount ERA-2VEB64R9X

Description
RES 64.9 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 64.9 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB64R9X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB64R9X
Chip Resistor - Surface Mount ERA-2VEB64R9X
RES 64.9 OHM 0.1% 1/10W 0402

RES 64.9 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 64R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9965
Res, 64R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9965
RES, 64R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 64R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3913
Res, 64R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3913
RES, 64R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 64R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB64R9X 66AH9965
Product Name Chip Resistor - Surface Mount Res, 64R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers